Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
No. of Outputs | 8Outputs |
Output Current | 800mA |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Led Driver, Cc, 25Mhz, Tssop-16 | Newark Electronics |
LED DRIVER, 8-CH, 25MHZ, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a CAT4008Y-T2?
Additional datasheets, footprints and schematics for CAT4008Y-T2 are listed on our Part Details page. You can also find images and similar parts to CAT4008Y-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4008Y-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4008Y-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4008Y-T2 fall under?
The CAT4008Y-T2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CAT4008Y-T2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4008Y-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4008Y-T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT4008Y-T2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CAT4008Y-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4008Y-T2 often in real-time on the comparison pages.
What if I can't find stock of CAT4008Y-T2?
You can fill out our help required form which you can use to request a quote for CAT4008Y-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.