Status: | Unknown |
---|---|
Series: | CAT4002A |
RoHS: | Compliant |
Low Dropout Driver 50 mV at 20 mA |
Dimming via 1-wire EZDim Interface |
2 LED Current Sinks with Tight Matching |
32 Dimming Levels |
No Switching Noise |
Shutdown Current less than 1 µA |
LED Current set by External Resistor |
Thermal Shutdown Protection |
Benefits |
---|
Can drive LEDs at lower supply voltage VIN. |
higher resolution dimming. |
Applications |
---|
LCD Display Backlight |
Digital Still Cameras |
End Products |
---|
Mobile Phones |
Compliance | Pb-free Halide free |
---|
LED DRIVER, CONSTANT CURRENT, TSOT-23-6 | element14 |
LED DRVR 4Segment 2.5V/3.3V/5V 6-Pin TSOT-23 T/R | Avnet Asia |
Led Driver, Constant Current, Tsot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT4002ATD-GT3?
Additional datasheets, footprints and schematics for CAT4002ATD-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT4002ATD-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4002ATD-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4002ATD-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4002ATD-GT3 fall under?
The CAT4002ATD-GT3 is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT4002ATD-GT3 when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4002ATD-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4002ATD-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT4002ATD-GT3 have stock available?
Authorised distributors including element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for CAT4002ATD-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4002ATD-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT4002ATD-GT3?
You can fill out our help required form which you can use to request a quote for CAT4002ATD-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.