Status: | Active |
---|---|
Series: | CAT4002A |
RoHS: | Compliant |
Prices starting from US$0.19
Low Dropout Driver 50 mV at 20 mA |
Dimming via 1-wire EZDim Interface |
2 LED Current Sinks with Tight Matching |
32 Dimming Levels |
No Switching Noise |
Shutdown Current less than 1 µA |
LED Current set by External Resistor |
Thermal Shutdown Protection |
Benefits |
---|
Can drive LEDs at lower supply voltage VIN. |
higher resolution dimming. |
Applications |
---|
LCD Display Backlight |
Digital Still Cameras |
End Products |
---|
Mobile Phones |
Description | CAT4002A |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 5.5 |
IO Max (mA) | 40 |
LEDs in Series, Max # | 1 |
LEDs in Parallel, Max # | 2 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Led Driver, 2-Channel, With 32 Dimming Levels And Reset/Reel |Onsemi CAT4002ASD-GT3 | Newark Electronics |
LED DRIVER | Future Electronics |
LED DRVR 4Segment 2.5V/3.3V/5V 6-Pin SC-70 T/R | Avnet America |
LED DRIVER, CONSTANT CURRENT, SC-70-6 | element14 |
Where can I find additional details, specifications and documents for a CAT4002ASD-GT3?
Additional datasheets, footprints and schematics for CAT4002ASD-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT4002ASD-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4002ASD-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4002ASD-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4002ASD-GT3 fall under?
The CAT4002ASD-GT3 is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT4002ASD-GT3 when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4002ASD-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4002ASD-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT4002ASD-GT3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for CAT4002ASD-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4002ASD-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT4002ASD-GT3?
You can fill out our help required form which you can use to request a quote for CAT4002ASD-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.