Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
No. of Outputs | 1Outputs |
Output Current | 5mA |
Output Voltage | 7V |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Switching Frequency | 130kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3661 |
Efficiency | 92% |
Input Voltage | 2V to 5.5V |
LED Driver Application | Backlighting |
Operating Temperature Range | -40°C to +85°C |
LED DRIV, DC/DC, CHARGE PUMP, TQFN-EP-16 | Farnell |
Led Driver, 16Tqfn |Onsemi CAT3661HV3-GT2 | Newark Electronics |
LED DRVR 1Segment 2.5V/3.3V/5V 16-Pin TQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT3661HV3-GT2?
Additional datasheets, footprints and schematics for CAT3661HV3-GT2 are listed on our Part Details page. You can also find images and similar parts to CAT3661HV3-GT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT3661HV3-GT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT3661HV3-GT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT3661HV3-GT2 fall under?
The CAT3661HV3-GT2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CAT3661HV3-GT2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT3661HV3-GT2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT3661HV3-GT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT3661HV3-GT2 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CAT3661HV3-GT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT3661HV3-GT2 often in real-time on the comparison pages.
What if I can't find stock of CAT3661HV3-GT2?
You can fill out our help required form which you can use to request a quote for CAT3661HV3-GT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.