Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
No. of Outputs | 6Outputs |
Output Current | 25mA |
Output Voltage | 7V |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Input Voltage Min | 2.4V |
Input Voltage Max | 5.5V |
Switching Frequency | 200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3649 |
Dimming Control Type | Analogue PWM |
Efficiency | 92% |
Input Voltage | 2.4V to 5.5V |
LED Driver Application | Backlighting |
Operating Temperature Range | -40°C to +85°C |
LED DRIVER, QUAD MODE, 6 CH | Farnell |
Led Driver, Quad Mode, 6 Ch |Onsemi CAT3649HV3-GT2 | Newark Electronics |
LED DRVR 6Segment 2.5V/3.3V/5V 16-Pin TQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT3649HV3-GT2?
Additional datasheets, footprints and schematics for CAT3649HV3-GT2 are listed on our Part Details page. You can also find images and similar parts to CAT3649HV3-GT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT3649HV3-GT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT3649HV3-GT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT3649HV3-GT2 fall under?
The CAT3649HV3-GT2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CAT3649HV3-GT2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT3649HV3-GT2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT3649HV3-GT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT3649HV3-GT2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for CAT3649HV3-GT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT3649HV3-GT2 often in real-time on the comparison pages.
What if I can't find stock of CAT3649HV3-GT2?
You can fill out our help required form which you can use to request a quote for CAT3649HV3-GT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.