Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Output Voltage Max | 7V |
Output Current Max | 120mA |
Switching Frequency | 1MHz |
No. of Outputs | 4Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 30mA |
Output Voltage | 7V |
LED DRVR 3Segment 3.3V/5V 16-Pin TQFN EP T/R | Avnet America |
CAT3604VHV4-GT2 LED Driver IC, 2.5 - 5.5 V dc 120mA 16-Pin TQFN | ON Semiconductor CAT3604VHV4-GT2 | RS Americas |
LED DRIVER, CHARGE PUMP, 1.3MHZ, TSOT-23 | Farnell |
Ic, Led Driver, Charge Pump, Tqfn-16, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT3604VHV4-GT2?
Additional datasheets, footprints and schematics for CAT3604VHV4-GT2 are listed on our Part Details page. You can also find images and similar parts to CAT3604VHV4-GT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT3604VHV4-GT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT3604VHV4-GT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT3604VHV4-GT2 fall under?
The CAT3604VHV4-GT2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CAT3604VHV4-GT2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT3604VHV4-GT2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT3604VHV4-GT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT3604VHV4-GT2 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for CAT3604VHV4-GT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT3604VHV4-GT2 often in real-time on the comparison pages.
What if I can't find stock of CAT3604VHV4-GT2?
You can fill out our help required form which you can use to request a quote for CAT3604VHV4-GT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.