Status: | Active |
---|---|
Series: | CAT3604A |
RoHS: | Compliant |
Drives Individually up to 4 LEDs |
Output Current up to 30 mA per LED |
Compatible with Supply Voltage of 3 V to 5.5 V |
Power Efficiency up to 93% |
2 Modes of Operation 1x and 1.5x |
LED On/Off by Control Lines |
High-frequency Operation at 1 MHz |
Low Value Ceramic Capacitors |
604 Compatible Pinout |
Soft Start and Current Limiting |
Applications |
---|
Color LCD and Keypad Backlighting |
Digital Cameras |
End Products |
---|
Mobile Phones |
Portable MP3 Players |
Description | CAT3604A |
---|---|
Compliance | Pb-free Halide free |
Topology | Charge Pump |
VIN Min (V) | 3 |
VIN Max (V) | 5.5 |
VO Max (V) | 6 |
IO Max (mA) | 30 |
fSW Typ (kHz) | 1000 |
Package Type | TQFN-16 |
White Led Driver, 4-Channel, Regulated Charge Pump/Reel |Onsemi CAT3604AHV4-T2 | Newark Electronics |
LED DRIVER, CHRGE PUMP, 4CH, 16TQFN | Farnell |
LED DRVR 5Segment 3.3V/5V 16-Pin TQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT3604AHV4-T2?
Additional datasheets, footprints and schematics for CAT3604AHV4-T2 are listed on our Part Details page. You can also find images and similar parts to CAT3604AHV4-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT3604AHV4-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT3604AHV4-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT3604AHV4-T2 fall under?
The CAT3604AHV4-T2 is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT3604AHV4-T2 when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT3604AHV4-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT3604AHV4-T2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT3604AHV4-T2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for CAT3604AHV4-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT3604AHV4-T2 often in real-time on the comparison pages.
What if I can't find stock of CAT3604AHV4-T2?
You can fill out our help required form which you can use to request a quote for CAT3604AHV4-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.