Status: | Unknown |
---|---|
Series: | 2Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 2Kbit |
EEPROM Memory Configuration | 256 x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | TSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial I2C |
EEPROM, 2KBIT, I2C, 400KHZ, TSSOP-8 | Farnell |
Eeprom, 2Kbit, I2C, 400Khz, Tssop-8 |Onsemi CAT34C02YI-GT5 | Newark Electronics |
CAT34C02YI-GT5 EEPROM Memory, 2kbit, 900ns, 1.7 - 5.5 V 8-Pin TSSOP | ON Semiconductor CAT34C02YI-GT5 | RS Americas |
Where can I find additional details, specifications and documents for a CAT34C02YI-GT5?
Additional datasheets, footprints and schematics for CAT34C02YI-GT5 are listed on our Part Details page. You can also find images and similar parts to CAT34C02YI-GT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT34C02YI-GT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT34C02YI-GT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT34C02YI-GT5 fall under?
The CAT34C02YI-GT5 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT34C02YI-GT5 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT34C02YI-GT5 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT34C02YI-GT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT34C02YI-GT5 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CAT34C02YI-GT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT34C02YI-GT5 often in real-time on the comparison pages.
What if I can't find stock of CAT34C02YI-GT5?
You can fill out our help required form which you can use to request a quote for CAT34C02YI-GT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.