Status: | Active |
---|---|
Series: | CAT32 |
RoHS: | Compliant |
Low quiescent ground current (0.5 mA typical) |
Power efficiency over 80% |
Compatible pinout with LT1932 |
Adjustable output current (up to 40 mA) |
High frequency 1.2 MHz operation |
Input voltage operation down to 2.0 V |
Low resistance (0.5Ω) high voltage power switch |
Drives up to 4 White LEDs in series |
Shutdown current less than 1µA |
Load fault protection against open-circuits |
Low value external components |
Applications |
---|
Color LCD and keypad backlighting |
Portable MP3 Players |
End Products |
---|
Mobile Phones |
Digital Cameras |
Description | CAT32 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
VIN Min (V) | 2 |
VIN Max (V) | 5.5 |
VO Max (V) | 20 |
IO Max (mA) | 25 |
fSW Typ (kHz) | 1200 |
Package Type | TSOT-23-6 |
LED DRIVER, BOOST, 1.2MHZ, TSOT-23 | element14 |
White Led Driver, Step-Up, Tsot23-6 | Newark Electronics |
LED DRVR 4Segment 2.5V/3.3V/5V 6-Pin TSOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT32TDI-GT3?
Additional datasheets, footprints and schematics for CAT32TDI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT32TDI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT32TDI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT32TDI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT32TDI-GT3 fall under?
The CAT32TDI-GT3 is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT32TDI-GT3 when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT32TDI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT32TDI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT32TDI-GT3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for CAT32TDI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT32TDI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT32TDI-GT3?
You can fill out our help required form which you can use to request a quote for CAT32TDI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.