Status: | Active |
---|---|
Series: | CAT3200 |
RoHS: | Compliant |
Constant high frequency (2.0 MHz) operation |
100 mA output current |
Regulated output voltage (5.0 V fixed CAT3200-5, Adjustable CAT3200) |
Low quiescent current (1.7 mA typ.) |
Input voltage operation down to 2.7 V |
Soft start, slew rate control |
Thermal overload shutdown protection |
Low value external capacitors (1.0 µF) |
Foldback current overload protection |
Shutdown current less than 1.0 µA |
Applications |
---|
3.0 V to 5.0 V boost conversion |
USB On-The-Go 5.0 V supply |
Battery backup systems |
End Products |
---|
White LED driver |
Local 5.0 V supply from lower rail |
Handheld portable devices |
Description | CAT3200 |
---|---|
Compliance | Pb-free Halide free |
Vin Typ (V) | 2.7 to 4.5 |
Vout Typ (V) | 5 |
Iout Typ (mA) | 100 |
ICC Max (µA) | 4000 |
fOSC Typ (kHz) | 2000 |
Shutdown Pin | Yes |
Package Type | TSOT-23-6 |
Dc-Dc Charge Pump, Adj, Boost, Tsot-23-6 | Newark Electronics |
DC-DC CHARGE PUMP, ADJ, BOOST, TSOT-23-6 | element14 |
Charge Pump STPUP 5V 100mA 6-Pin TSOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT3200TDI-GT3?
Additional datasheets, footprints and schematics for CAT3200TDI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT3200TDI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT3200TDI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT3200TDI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT3200TDI-GT3 fall under?
The CAT3200TDI-GT3 is listed under Power Management > DC-DC Power Conversion > Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to CAT3200TDI-GT3 when available in the Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT3200TDI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT3200TDI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT3200TDI-GT3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for CAT3200TDI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT3200TDI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT3200TDI-GT3?
You can fill out our help required form which you can use to request a quote for CAT3200TDI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.