Status: | Active |
---|---|
Series: | CAT24C512 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
2,495
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
72
in stock
|
Buy Now | |
element14
from US$0.62
|
72
in stock
|
Buy Now | |
Farnell
from US$0.62
|
72
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supports Standard, Fast and Fast-Plus I2C Protocol |
1.8 V to 5.5 V Supply Voltage Range |
8-lead SOIC and TSSOP and 8-pad UDFN packages |
128-Byte Page Write Buffer |
Hardware Write Protection for Entire Memory |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Industrial Temperature Range |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Simple interface protocol / industry standard; 1 MHz clock enables faster operation. |
Single power supply from 1.8 V to 5.5 V: allows multiple applications / various VCC values using the same device. |
Space-Efficient Packaging |
Description | CAT24C512 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 512 kb |
Organization | 64k x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 1000 |
tACC Max ns | 400 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 2 |
Iact Max (mA) | 1 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | TSSOP-8 |
CAT24C512 Series 512 kb (64 K x 8) 1.8 - 5.5 V I2C CMOS Serial EEPROM - TSSOP-8 | Future Electronics |
EEPROM,512kbit,64Kx8,1MHz I2C,TSSOP8 | RS |
Serial Eeprom, 512Kbit, 1Mhz, Tssop-8 | Newark Electronics |
SERIAL EEPROM, 512KBIT, 1MHZ, TSSOP-8 | element14 |
EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT24C512YI-GT3?
Additional datasheets, footprints and schematics for CAT24C512YI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT24C512YI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24C512YI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24C512YI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24C512YI-GT3 fall under?
The CAT24C512YI-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT24C512YI-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24C512YI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24C512YI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT24C512YI-GT3 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CAT24C512YI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24C512YI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT24C512YI-GT3?
You can fill out our help required form which you can use to request a quote for CAT24C512YI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.