Status: | Active |
---|---|
Series: | CAT102 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
2,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
14,292
in stock
|
Buy Now | |
element14
from US$0.59
|
3,111
in stock
|
Buy Now | |
Farnell
from US$0.58
|
3,111
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now |
600 mv low voltage reference |
35 ppm low temperature coefficient |
±6.0 mV initial accuracy |
High PSRR: 45 dB at 300 kHz |
Better line regulation: 1.0 mV (VIN from 2.2 V to 18 V) |
Low supply current: 90 µA |
Open drain output |
Directly drives optocouplers |
Industrial temperature range: -40°C to 85°C |
RoHS-compliant 5-lead TSOT-23 package |
Applications |
---|
SMPS control loop |
Power management |
Isolated dc-dc converters |
Adjustable voltage reference |
End Products |
---|
Low temperature coefficient voltage reference |
Replaces zener diodes |
Network, telecom and cellular base station power supplies |
Description | CAT102 |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 0.6 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.09 |
IR Min (mA) | 0.1 |
VF Max (V) | 18 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TSOT-23-5 |
VOLTAGE REFERENCE, SHUNT, TSOT-23-5 | element14 |
CAT102TDI-GT3, VOLTAGE REFERENCE 600MV | RS |
Voltage Reference, Shunt, Tsot-23-5 | Newark Electronics |
V-Ref Adjustable 0.6V to 0.606V 20mA 5-Pin TSOT-23 T/R | Avnet America |
CAT102TDI-GT3, Adjustable Shunt Voltage Reference 0.6V, 1%, 5-Pin TSOT-23 | ON Semiconductor CAT102TDI-GT3 | RS Americas |
Where can I find additional details, specifications and documents for a CAT102TDI-GT3?
Additional datasheets, footprints and schematics for CAT102TDI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT102TDI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT102TDI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT102TDI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT102TDI-GT3 fall under?
The CAT102TDI-GT3 is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to CAT102TDI-GT3 when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT102TDI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT102TDI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT102TDI-GT3 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for CAT102TDI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT102TDI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT102TDI-GT3?
You can fill out our help required form which you can use to request a quote for CAT102TDI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.