Threshold Voltage | 3.15V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 5µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MICROPROCESSOR SUPERVISOR, SOIC-8 | Farnell |
CAT1025WI-30-GT3, CPU SUP WITH 2K EEPROM | RS |
Volt Supervisor Monitor 3V/3.3V/5V 8-Pin SOIC N T/R | Avnet America |
CPU SUPERVISOR, 3mA, 5.5V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a CAT1025WI-30-GT3?
Additional datasheets, footprints and schematics for CAT1025WI-30-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT1025WI-30-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT1025WI-30-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT1025WI-30-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT1025WI-30-GT3 fall under?
The CAT1025WI-30-GT3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to CAT1025WI-30-GT3 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT1025WI-30-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT1025WI-30-GT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT1025WI-30-GT3 have stock available?
Authorised distributors including Farnell, RS, Avnet America and element14 have stock available or on a lead time for CAT1025WI-30-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT1025WI-30-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT1025WI-30-GT3?
You can fill out our help required form which you can use to request a quote for CAT1025WI-30-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.