Status: | Active |
---|---|
Series: | CAT1023 |
RoHS: | Compliant |
Precision power supply voltage supervisor - 5.0 V, 3.3 V and 3.0 V systems - Five threshold voltage options |
Watchdog timer |
Active high or low reset - Valid reset guaranteed at VCC = 1 V |
400 kHz I²C bus |
3.0 V to 5.5 V operation |
Low power CMOS technology |
16-Byte page write buffer |
Built-in inadvertent write protection |
1,000,000 Program/Erase cycles |
Manual reset input |
100 year data retention |
8-pin DIP, SOIC, TSSOP, MSOP or TDFN (3 x 3 mm foot-print) packages — TDFN max height is 0.8mm |
Industrial and extended temperature ranges |
Applications |
---|
Industrial control |
Printers |
End Products |
---|
Medical systems |
Mass storage |
Description | CAT1023 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 2 kb |
Organization | 256 x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 400 |
tACC Max ns | 900 |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 60 |
Iact Max (mA) | 3 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | SOIC-8 |
EEPROM, 2KBIT, 400KHZ, I2C, SOIC-8 | element14 |
Eeprom, 2Kbit, 400Khz, I2C, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT1023WI-28-GT3?
Additional datasheets, footprints and schematics for CAT1023WI-28-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT1023WI-28-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT1023WI-28-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT1023WI-28-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT1023WI-28-GT3 fall under?
The CAT1023WI-28-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT1023WI-28-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT1023WI-28-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT1023WI-28-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT1023WI-28-GT3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CAT1023WI-28-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT1023WI-28-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT1023WI-28-GT3?
You can fill out our help required form which you can use to request a quote for CAT1023WI-28-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.