Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Crimp Socket |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Crimp Socket |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Low Voltage |
Cable Length | 300mm |
Colour | Black |
Conductor Size | 30AWG 28AWG |
Current Rating | 1A |
Voltage Rating | 100VAC |
Where can I find additional details, specifications and documents for a CASS-0843?
Additional datasheets, footprints and schematics for CASS-0843 are listed on our Part Details page. You can also find images and similar parts to CASS-0843 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CASS-0843 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CASS-0843 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CASS-0843 fall under?
The CASS-0843 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CASS-0843 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CASS-0843 you can contact the distributor directly for product support, shipping queries etc.
Is the CASS-0843 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CASS-0843 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CASS-0843.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CASS-0843 often in real-time on the comparison pages.
What if I can't find stock of CASS-0843?
You can fill out our help required form which you can use to request a quote for CASS-0843 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.