Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Pin |
---|---|
Connector Type B | Crimp Pin |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly, Crimp Pin, 300Mm, Blk | Newark Electronics |
Status: | Unknown |
---|---|
Series: | DF19 Series |
RoHS: | Unknown |
Connector Type A | Crimp Pin |
---|---|
Connector Type B | Crimp Pin |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
Product Range | DF19 Series |
Cable Assembly Type | Low Voltage |
Cable Length | 300mm |
Colour | Black |
Current Rating | 1A |
Voltage Rating | 100VAC |
Where can I find additional details, specifications and documents for a CASS-0841?
Additional datasheets, footprints and schematics for CASS-0841 are listed on our Part Details page. You can also find images and similar parts to CASS-0841 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CASS-0841 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CASS-0841 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CASS-0841 fall under?
The CASS-0841 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CASS-0841 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CASS-0841 you can contact the distributor directly for product support, shipping queries etc.
Is the CASS-0841 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CASS-0841 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CASS-0841.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CASS-0841 often in real-time on the comparison pages.
What if I can't find stock of CASS-0841?
You can fill out our help required form which you can use to request a quote for CASS-0841 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.