Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 2 |
Mating Pin Diameter | .196in, 4.98mm, 3.48mm, .137in |
Length | 53.5mm, 2.1in |
Width | 62mm, 2.44in |
Height | 2.2in, 56.1mm |
Nominal Voltage Architecture | 25V |
Agency/Standard | DIN |
Degree of Protection | IP68 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 200 |
Packaging Method | Box |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CAR PLUG DIN9680 2WAY, IP68 | TTI Europe |
Where can I find additional details, specifications and documents for a CAR2PC68?
Additional datasheets, footprints and schematics for CAR2PC68 are listed on our Part Details page. You can also find images and similar parts to CAR2PC68 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAR2PC68 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAR2PC68 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAR2PC68 fall under?
The CAR2PC68 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to CAR2PC68 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAR2PC68 you can contact the distributor directly for product support, shipping queries etc.
Is the CAR2PC68 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAR2PC68 have stock available?
Authorised distributors including TTI Europe and Boersig have stock available or on a lead time for CAR2PC68.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAR2PC68 often in real-time on the comparison pages.
What if I can't find stock of CAR2PC68?
You can fill out our help required form which you can use to request a quote for CAR2PC68 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.