Status: | Unknown |
---|---|
Series: | CAP120 Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 150A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 28V |
Switching Power AC1 | - |
Load Current Resistive | 100A |
Switching Current AC3 | - |
Product Range | CAP120 Series |
SVHC | No SVHC (15-Jan-2018) |
Contactor, 1-Pole, Spst-No, 28Vdc, Panel | Newark Electronics |
CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL | Farnell |
CONTACTOR 150A 28V SPST-NO | TTI Europe |
Where can I find additional details, specifications and documents for a CAP120ASANG?
Additional datasheets, footprints and schematics for CAP120ASANG are listed on our Part Details page. You can also find images and similar parts to CAP120ASANG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP120ASANG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP120ASANG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP120ASANG fall under?
The CAP120ASANG is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAP120ASANG when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP120ASANG you can contact the distributor directly for product support, shipping queries etc.
Is the CAP120ASANG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAP120ASANG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for CAP120ASANG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP120ASANG often in real-time on the comparison pages.
What if I can't find stock of CAP120ASANG?
You can fill out our help required form which you can use to request a quote for CAP120ASANG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.