Status: | Unknown |
---|---|
Series: | IOT |
RoHS: | Unknown |
Prices starting from US$38.74
Kit Application Type | Interface |
---|---|
Application Sub Type | CAN Transceiver |
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | NCV7342 |
Product Range | IOT |
Kit Contents | Eval Board NCV7342 |
SVHC | No SVHC (15-Jan-2018) |
CAN Driver Shield Evaluation Board | RS |
Can Driver Shield/0 |Onsemi CAN-GEVB | Newark Electronics |
ONSCAN-GEVB | Avnet America |
EVAL BOARD, CAN TRANSCEIVER | element14 |
Where can I find additional details, specifications and documents for a CAN-GEVB?
Additional datasheets, footprints and schematics for CAN-GEVB are listed on our Part Details page. You can also find images and similar parts to CAN-GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAN-GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAN-GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAN-GEVB fall under?
The CAN-GEVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CAN-GEVB when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAN-GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the CAN-GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAN-GEVB have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CAN-GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAN-GEVB often in real-time on the comparison pages.
What if I can't find stock of CAN-GEVB?
You can fill out our help required form which you can use to request a quote for CAN-GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.