Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA8791-000 |
Shrink Ratio | 4:1 |
---|---|
Fluid Type | Water, Windshield Washer Fluid, Diesel Fuel, Brake Fluid, Engine Coolant, Gasoline, Lubricating Oil, Engine Cleaner, Transmission Fluid |
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Cut Length | 7.992in, 203mm |
Expanded Inside Diameter (Min) | 17.7mm, .7in, 17.78mm |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Recovered Wall Thickness (Tolerance) | 2.41mm, .095in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
Es2000-No.4-B7-0-203Mm |Raychem Te Connectivity CA8791-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves ES2000-NO.4-B7-0-203MM | Sager |
Where can I find additional details, specifications and documents for a CA8791-000?
Additional datasheets, footprints and schematics for CA8791-000 are listed on our Part Details page. You can also find images and similar parts to CA8791-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA8791-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA8791-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA8791-000 fall under?
The CA8791-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CA8791-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA8791-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA8791-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA8791-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for CA8791-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA8791-000 often in real-time on the comparison pages.
What if I can't find stock of CA8791-000?
You can fill out our help required form which you can use to request a quote for CA8791-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.