Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Polyethylene |
---|---|
Color | Red |
Comment | For use with 1.000 inch MTC receptacle connectors. |
Packaging Method | Bag |
Packaging Quantity | 25 |
Product Type | Accessory |
Connector Style | Receptacle |
Accessory Type | Dust Cover |
Dust Cap for MTC50, MTC100 and MTCTQ Series Connectors Polyethylene Red | Avnet America |
D-Sub Tools & Hardware CHA-1600 | Sager |
Where can I find additional details, specifications and documents for a CA8648-000?
Additional datasheets, footprints and schematics for CA8648-000 are listed on our Part Details page. You can also find images and similar parts to CA8648-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA8648-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA8648-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA8648-000 fall under?
The CA8648-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to CA8648-000 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA8648-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA8648-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA8648-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CA8648-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA8648-000 often in real-time on the comparison pages.
What if I can't find stock of CA8648-000?
You can fill out our help required form which you can use to request a quote for CA8648-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.