Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MTCTQKT1R4FSF,
3-1899257-8 |
Retention Clip Material | Copper Alloy |
---|---|
Interfacial Seal Material | Fluorosilicone Rubber Compound |
Retention Clip Plating Material | Nickel |
Insert Style | Socket |
Number of Positions | 4 |
Housing Material | Aluminum Alloy |
Housing Plating Material | Nickel |
Mating Hardware | Quick Disconnect |
For Use With | LuxCis Optical Terminiā¢ |
Product Type | Connector |
Connector Style | Receptacle |
Grounding Block | No |
Fiber Optic Connectors MTCTQKT1R4FSF | Sager |
Rectangular Connector Receptacle 1-Inch 4 Position Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a CA8647-000?
Additional datasheets, footprints and schematics for CA8647-000 are listed on our Part Details page. You can also find images and similar parts to CA8647-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA8647-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA8647-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA8647-000 fall under?
The CA8647-000 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Rugged Rectangular Fiber Connectors > MTCT Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA8647-000 when available in the MTCT Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA8647-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA8647-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA8647-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for CA8647-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA8647-000 often in real-time on the comparison pages.
What if I can't find stock of CA8647-000?
You can fill out our help required form which you can use to request a quote for CA8647-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.