Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MTCTQKT1P4FPF,
3-1899257-2 |
Insert Style | Pin |
---|---|
Retention Clip Material | Copper Alloy |
Retention Clip Plating Material | Nickel |
Interfacial Seal Material | Fluorosilicone Rubber Compound |
Number of Positions | 4 |
Housing Plating Material | Nickel |
Housing Material | Aluminum Alloy |
Mating Hardware | Quick Disconnect |
For Use With | LuxCis Optical Terminiā¢ |
Grounding Block | No |
Product Type | Connector |
Connector Style | Plug |
Fiber Optic Connectors MTCTQKT1P4FPF | Sager |
Where can I find additional details, specifications and documents for a CA8646-000?
Additional datasheets, footprints and schematics for CA8646-000 are listed on our Part Details page. You can also find images and similar parts to CA8646-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA8646-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA8646-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA8646-000 fall under?
The CA8646-000 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Rugged Rectangular Fiber Connectors > MTCT Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA8646-000 when available in the MTCT Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA8646-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA8646-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA8646-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for CA8646-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA8646-000 often in real-time on the comparison pages.
What if I can't find stock of CA8646-000?
You can fill out our help required form which you can use to request a quote for CA8646-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.