Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MTCPQKT2P22PFAD |
Number of Positions | 40 |
---|---|
Number of Rows | 2 |
Keying | AD |
端子のタイプ | Pin |
Centerline (Pitch) | .099in |
Mating Retention Type | Jackscrew |
Mating Retention | With |
Mating Hardware | Quick Disconnect |
Contact Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Sealable | Yes |
Product Type | Connector Kit |
Boxmount | No |
Shell Size | 50.8 [2.0] |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings MTCPQKT2P22PFAD | Sager |
Where can I find additional details, specifications and documents for a CA7864-000?
Additional datasheets, footprints and schematics for CA7864-000 are listed on our Part Details page. You can also find images and similar parts to CA7864-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA7864-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA7864-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA7864-000 fall under?
The CA7864-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA7864-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA7864-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA7864-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA7864-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CA7864-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA7864-000 often in real-time on the comparison pages.
What if I can't find stock of CA7864-000?
You can fill out our help required form which you can use to request a quote for CA7864-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.