CA7354-025

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CA7354-025
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CA7354-025
Series Information for CA7354-025 - TE Connectivity
  • Status: Active
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-3151

Specifications

Number of Cores:
1
Cross-Section Range:
500mm²
Sheath Outside Diameter:
44 – 50mm
Conductor Diameter:
25.5 – 27.6mm
Insulation Diameter:
33.8 – 37.2mm
Voltage Class:
≤ 12kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Finnish
Product Availability:
EMEA
Mechanical Connectors Included:
Yes
Insulation:
Plastic
Cable Shield Style:
Wire
Technology:
Heat Shrink

Compatibility

  • Compatible Parts: 2107355-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability