CA7112-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CA7112-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CA7112-011
Series Information for CA7112-011 - TE Connectivity
  • Status: Active
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-4132

Specifications

Number of Cores:
1
Insulation Diameter:
23.5 – 32.6mm
Conductor Diameter:
12.9 – 21.6mm
Sheath Outside Diameter:
31 – 45mm
Cross-Section Range:
150 – 300mm²
Voltage Class:
≤ 17.5kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
English
Product Availability:
EMEA, AMERICAS, ASIA, China, ANZPAC
Insulation:
Plastic
Cable Shield Style:
Wire
Mechanical Connectors Included:
Yes
Technology:
Heat Shrink

Compatibility

  • Compatible Parts: E22606N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability