Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BSMU 120/300-L440 |
Prices starting from US$103.97
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$103.97
|
36
in stock
|
Buy Now |
Blocked | No |
---|---|
Conductor Material | Aluminum-Copper |
Number of Contact Bolts | 4 |
Bolt Head Size (Across Flats) | 22mm |
Inside Diameter | 24mm |
Conductor Cross-Section | 120 – 300mm² |
Voltage Class | ≤ 42kV |
Standards | IEC 61238-1 Class A |
Application Type | Joints, Sleeves |
Product Availability | EMEA, China, ASIA, ANZPAC, AMERICAS |
Technology | Shear Bolt |
Material | Aluminum |
Underground Network Component Type | Mechanical Repair Sleeve |
BSMU-120/300-L440 SHEAR BOLT | TTI Europe |
Where can I find additional details, specifications and documents for a CA6616N001?
Additional datasheets, footprints and schematics for CA6616N001 are listed on our Part Details page. You can also find images and similar parts to CA6616N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA6616N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA6616N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA6616N001 fall under?
The CA6616N001 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA6616N001 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA6616N001 you can contact the distributor directly for product support, shipping queries etc.
Is the CA6616N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA6616N001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for CA6616N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA6616N001 often in real-time on the comparison pages.
What if I can't find stock of CA6616N001?
You can fill out our help required form which you can use to request a quote for CA6616N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.