Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SGRS-2-58 |
Color | Red |
---|---|
Terminal & Splice Type | Splice |
Overall Length | 1.485in, 37.7mm |
Wire Insulation Diameter (Max) | 4.5mm, .175in |
Wire Size | 4 – 2mm², 12 – 14AWG, 4000 – 8000CMA |
Wire Insulation Support | With |
Insulated | Yes |
Splice Type | Stub Splice |
Wire/Cable Type | Stranded Wire |
Product Type | SolderGrip |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Cable Accessories Solder Sleeve | Avnet America |
TE Connectivity SGRS-2-58 | Sager |
Where can I find additional details, specifications and documents for a CA6205-000?
Additional datasheets, footprints and schematics for CA6205-000 are listed on our Part Details page. You can also find images and similar parts to CA6205-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA6205-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA6205-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA6205-000 fall under?
The CA6205-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CA6205-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA6205-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA6205-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA6205-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CA6205-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA6205-000 often in real-time on the comparison pages.
What if I can't find stock of CA6205-000?
You can fill out our help required form which you can use to request a quote for CA6205-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.