Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ST58-7-00 |
Pre-Installed Lead | No |
---|---|
Jacket Outside Diameter | .276in, 7mm |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Overall Length | .75in, 19.1mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | M83519/1 |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Wire Temperature (Max) | 105°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves, ST58-7-00 | TE Connectivity CA4618-000 | RS Americas |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a CA4618-000?
Additional datasheets, footprints and schematics for CA4618-000 are listed on our Part Details page. You can also find images and similar parts to CA4618-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA4618-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA4618-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA4618-000 fall under?
The CA4618-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to CA4618-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA4618-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA4618-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA4618-000 have stock available?
Authorised distributors including Avnet America, RS Americas, Boersig, TTI Europe and Sager have stock available or on a lead time for CA4618-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA4618-000 often in real-time on the comparison pages.
What if I can't find stock of CA4618-000?
You can fill out our help required form which you can use to request a quote for CA4618-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.