Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CA4504-000,
1448810-4 |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Color | Black |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Cut Length | 1.773in, 45mm |
Recovered Wall Thickness (Tolerance) | .08in, 2.03mm |
Recovered Inside Diameter (Max) | .23in, 5.84mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWP-125 |
Shrink Temperature (Min) | 80°C |
Resistant To | Fluids |
Recovery Temperature | 125°C |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
DWP-125-3/4-0-45MM | TE Connectivity CA4504-000 | RS Americas |
Heat Shrink Tubing & Sleeves DWP-125-3/4-0-45MM | Sager |
Where can I find additional details, specifications and documents for a CA4504-000?
Additional datasheets, footprints and schematics for CA4504-000 are listed on our Part Details page. You can also find images and similar parts to CA4504-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA4504-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA4504-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA4504-000 fall under?
The CA4504-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CA4504-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA4504-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA4504-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA4504-000 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for CA4504-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA4504-000 often in real-time on the comparison pages.
What if I can't find stock of CA4504-000?
You can fill out our help required form which you can use to request a quote for CA4504-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.