Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA3442-000 |
Material | Aluminum |
---|---|
TE Adapter Code | 18 |
Adapter Entry Size | 5 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Color | Olive Drab |
Cable Diameter Range | 4 – 6.4mm, .156 – .25in |
Cable Entry Diameter | .2 – 7.9mm, .01 – .31in |
Connector Detail Specification Number | AS31011, AS31071, AS31061, AS31001 |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Connector Shell Size | 24 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Termination Device Included | TR05AI |
Adapter Angle | 90 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 5 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR18AB90-2405AI | Sager |
Where can I find additional details, specifications and documents for a CA3442-000?
Additional datasheets, footprints and schematics for CA3442-000 are listed on our Part Details page. You can also find images and similar parts to CA3442-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3442-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3442-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3442-000 fall under?
The CA3442-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CA3442-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3442-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA3442-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3442-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CA3442-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3442-000 often in real-time on the comparison pages.
What if I can't find stock of CA3442-000?
You can fill out our help required form which you can use to request a quote for CA3442-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.