Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D-150-0331 |
Plating Material | Tin/Silver |
---|---|
Color | Red |
Splice Material | Tin-Plated Copper |
Number of Conductors | Two-conductor cable |
Terminal & Splice Type | Splice |
Wire Size | .34 – .25mm², 22 – 24AWG, 304 – 1510CMA |
Overall Length | 106mm, 4.175in |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Sealable | Yes |
Splice Type | In-Line Splice |
Insulated | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
D-150-0331 |Raychem Te Connectivity CA3200-000 | Newark Electronics |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing D-150-0331 | Sager |
Where can I find additional details, specifications and documents for a CA3200-000?
Additional datasheets, footprints and schematics for CA3200-000 are listed on our Part Details page. You can also find images and similar parts to CA3200-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3200-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3200-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3200-000 fall under?
The CA3200-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CA3200-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3200-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA3200-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3200-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for CA3200-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3200-000 often in real-time on the comparison pages.
What if I can't find stock of CA3200-000?
You can fill out our help required form which you can use to request a quote for CA3200-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.