Options for Price Comparison
Distributor Statistics for CA2922-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for CA2922-000
Details for CA2922-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

CA2922-000 by TE Connectivity

TXR40SC90-1408AI
Part Information
CA2922-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 1-1899104-7, CA2922-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
TE Adapter Code:
40
Material:
Corrosion Resisting Steel
Adapter Entry Size:
8
Color:
Bright
Adapter Plating Material:
Electroless Nickel (AMS-C-26074)
Cable Entry Diameter:
.01 – .5in, .2 – 12.7mm
Cable Diameter Range:
6.4 – 10.2mm, .25 – .4in
Connector Detail Specification Number:
D38999/47, D38999/20, D38999/24, D38999/46, D38999/26, D38999/40, D38999/42
Connector General Specification Number:
MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Style:
Tinel-Lock Adapter
Connector Shell Size:
15, D
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR08AI
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 200°C, -85 – 392°F
Salt Spray Resistance:
48Hr
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter and Ring RA Stainless Steel Bright Electroless Nickel Entry Size 8 Avnet America
Connector Accessories Tinel Lock Adapter and Ring RA Stainless Steel Bright Electroless Nickel Entry Size 8 Avnet Europe