Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA1277-000 |
Fluid Type | Water, Lubricating Oil, Hydraulic Fluid |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | White |
Recovered Inside Diameter (Max) | 8.13mm, .32in |
Recovered Wall Thickness (Tolerance) | .1in, 2.54mm |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Cut Length | 63.5mm, 2.5in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWP-125 |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Resistant To | Fluids |
Operating Temperature Range | -40 – 110°C |
Flammability | Flame-Retardant |
Recovery Temperature | 125°C |
Heat Shrink Tubing & Sleeves DWP-125-1-9-2.5IN | Sager |
Where can I find additional details, specifications and documents for a CA1277-000?
Additional datasheets, footprints and schematics for CA1277-000 are listed on our Part Details page. You can also find images and similar parts to CA1277-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA1277-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA1277-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA1277-000 fall under?
The CA1277-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CA1277-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA1277-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA1277-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA1277-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CA1277-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA1277-000 often in real-time on the comparison pages.
What if I can't find stock of CA1277-000?
You can fill out our help required form which you can use to request a quote for CA1277-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.