CA0720-000 Connector Backshells & Adapters by TE Connectivity

STXR40AB00-0808BI

Status: Active
Series: -
RoHS: Unknown
Aliases: CA0720-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$97.26

Distributor Stock
Logo for Avnet America
Avnet America
from US$97.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color Olive Drab
Material Aluminum
Adapter Entry Size 8
TE Adapter Code 40
Cable Diameter Range .25 – .4in, 6.4 – 10.2mm
Cable Entry Diameter .01 – .5in, .2 – 12.7mm
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Termination Device Included TR08BI
Style Tinel-Lock Adapter
Connector Shell Size 09, A
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle 00
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Cable Accessories Spin and Tinel Lock Adapter Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CA0720-000?

Additional datasheets, footprints and schematics for CA0720-000 are listed on our Part Details page. You can also find images and similar parts to CA0720-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CA0720-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA0720-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CA0720-000 fall under?

The CA0720-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CA0720-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CA0720-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CA0720-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CA0720-000 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for CA0720-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CA0720-000 often in real-time on the comparison pages.

What if I can't find stock of CA0720-000?

You can fill out our help required form which you can use to request a quote for CA0720-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay