C9TS6MD5685AARX Capacitors by KEMET

CAP 68.5µF 440VAC PP CAN

Status: Unknown
Series: C9T Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.80

Distributor Stock
Logo for RS
RS
from US$58.52
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$99.49
12
in stock
Buy Now
Logo for element14
element14
from US$60.33
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$57.36
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.80
7
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$60.20
1
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$47.76
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$68.74
-
Buy Now

Specifications

Output (kvar) 12.5kvar @ 50Hz
Voltage Rating 440VAC
Capacitor Dielectric Type PP (Polypropylene)
Rated Capacitance 3 x 68.5µF, 68.5µF
Capacitance Tolerance +10% -5%
Current Rating 21A @ 50Hz
Product Range C9T Series
Capacitor Case Style Can
Terminal Connection Threaded Stud
Stud Size - Metric M12
Operating Temperature Min -25°C
Operating Temperature Max 55°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance 68.5µF
Capacitor Terminals Screw
Voltage Rating VAC 440V

Alternative Descriptions

CAP, 68.5µF, 440VAC, PP, CAN | Farnell
Cap, Film, Pp, 68.5Uf, 440Vac, Rad Can | Newark Electronics
Capacitor: polypropylene | Transfer Multisort Elektronik
KEMET Power Capacitor, 68.5uF, 440V, -5 ... 10 % | Distrelec
PFC Capacitor 440 V 68.5uF 12.5k Var | RS
Power Film Capacitor, 68.5 uF, 440 V, -888-5%, +10%, Metallized PP, Can, Stud Mount - M12 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C9TS6MD5685AARX?

Additional datasheets, footprints and schematics for C9TS6MD5685AARX are listed on our Part Details page. You can also find images and similar parts to C9TS6MD5685AARX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C9TS6MD5685AARX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C9TS6MD5685AARX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C9TS6MD5685AARX fall under?

The C9TS6MD5685AARX is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C9TS6MD5685AARX when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C9TS6MD5685AARX you can contact the distributor directly for product support, shipping queries etc.

Is the C9TS6MD5685AARX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C9TS6MD5685AARX have stock available?

Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for C9TS6MD5685AARX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C9TS6MD5685AARX often in real-time on the comparison pages.

What if I can't find stock of C9TS6MD5685AARX?

You can fill out our help required form which you can use to request a quote for C9TS6MD5685AARX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay