Status: | Unknown |
---|---|
Series: | C9T Series |
RoHS: | Unknown |
Prices starting from US$35.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.57
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$82.30
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$44.21
|
6
in stock
|
Buy Now | |
element14
from US$42.81
|
6
in stock
|
Buy Now | |
Farnell
from US$35.37
|
6
in stock
|
Buy Now | |
Distrelec
from US$44.38
|
2
in stock
|
Buy Now | |
Avnet America
from US$68.74
|
-
|
Buy Now |
Output (kvar) | 5kvar @ 50Hz |
---|---|
Voltage Rating | 415VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Rated Capacitance | 3 x 31.1µF, 31.1µF |
Capacitance Tolerance | +10% -5% |
Current Rating | 9A @ 50Hz |
Product Range | C9T Series |
Capacitor Case Style | Can |
Terminal Connection | Threaded Stud |
Stud Size - Metric | M12 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 55°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 31.1µF |
Capacitor Terminals | Screw |
Voltage Rating VAC | 415V |
PFC Capacitor 415 VAC 31.1uF 5.0k Var | RS |
Cap, 31.1Μf, 415Vac, Pp, Can | Newark Electronics |
CAP, 31.1µF, 415VAC, PP, CAN | element14 |
KEMET Power Capacitor, 31.1uF, 415V, -5 ... 10 % | Distrelec |
Power Film Capacitor, 31.1 uF, 415 V, -888-5%, +10%, Metallized PP, Can, Stud Mount - M12 | Avnet America |
Where can I find additional details, specifications and documents for a C9TS5MD5311AARX?
Additional datasheets, footprints and schematics for C9TS5MD5311AARX are listed on our Part Details page. You can also find images and similar parts to C9TS5MD5311AARX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C9TS5MD5311AARX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C9TS5MD5311AARX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C9TS5MD5311AARX fall under?
The C9TS5MD5311AARX is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C9TS5MD5311AARX when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C9TS5MD5311AARX you can contact the distributor directly for product support, shipping queries etc.
Is the C9TS5MD5311AARX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C9TS5MD5311AARX have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for C9TS5MD5311AARX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C9TS5MD5311AARX often in real-time on the comparison pages.
What if I can't find stock of C9TS5MD5311AARX?
You can fill out our help required form which you can use to request a quote for C9TS5MD5311AARX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.