Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C97747-000,
1200621-7 |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.19
|
-
|
Buy Now |
Flexibility | Flexible |
---|---|
Fluid Type | Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid, Water, Ground Vehicle Fuels, Aviation Fuel |
Material Systems Code | 20 |
Material | Chlorinated Polyolefin |
Shrink Ratio | 1.75:1 |
Color | Black |
Recovered Wall Thickness (Nominal) | .07in, 1.78mm |
Size Range | 14.5mm, .57 – 1in |
Recovered Inside Diameter (Max) | .571in, 14.5mm |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Bulk Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-MIL |
Operating Temperature Range | -70 – 121°C |
Shrink Temperature (Min) | 135°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Where can I find additional details, specifications and documents for a C97747-000?
Additional datasheets, footprints and schematics for C97747-000 are listed on our Part Details page. You can also find images and similar parts to C97747-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C97747-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C97747-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C97747-000 fall under?
The C97747-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C97747-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C97747-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C97747-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C97747-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for C97747-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C97747-000 often in real-time on the comparison pages.
What if I can't find stock of C97747-000?
You can fill out our help required form which you can use to request a quote for C97747-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.