C941U472MZVDBA7317

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for C941U472MZVDBA7317
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for C941U472MZVDBA7317
Series Information for C941U472MZVDBA7317 - KEMET

Description

CAP 4700PF 400VAC 20% Y5V
KEMET’s 900 Series encapsulated radial leaded ceramic disc capacitors are specifically designed for interference- suppression AC line filtering applications. Having interna- tionally recognized safety certifications, these capacitors are well-suited for applications that require keeping poten- tially disruptive or damaging line transients and EMI out of susceptible equipment. They are also an ideal solution in situations where there is a need to suppress line distur- bances at the source. Safety Certified Capacitors are classified as either X and/or Y capacitors. Class X capacitors are primarily used in line-to- line (across-the-line) applications. In this application there is no danger of electric shock to humans should the capacitor fail, but could result in a risk of fire. The class Y capacitor is primarily used in line-to-ground (line by-pass) applications. In this application, failure of the capacitor could lead to danger of electric shock. With a working voltage of 440 VAC in line-to-line (Class X) and 300 VAC in line-to-ground (Class Y) applications, these safety capacitors meet the impulse test criteria outlined in IEC Standard 60384. Meeting subclass X1 and Y2 require- ments, these devices are certified to withstand impulses up to 4 KV (X1) and 5 KV (Y2) respectively. These encapsulated devices also meet the flame test requirements outlined in UL Standard 94V–0.

Specifications

Capacitance:
4700pF
Product Range:
900 Series
Capacitance Tolerance:
± 20%
Suppression Class:
X1 / Y2
Voltage Rating X:
440V
Voltage Rating Y:
300V
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
SVHC:
No SVHC (15-Jan-2018)
Capacitor Terminals:
Radial Leaded
Dielectric Characteristic:
Y5V
Lead Spacing:
10mm
Voltage Rating:
400VAC

Alternate Descriptions

Avnet America

Cap Ceramic 0.0047uF 440VAC/300VAC Y5V 20% (11 X 5mm) Radial 10mm 125°C Ammo Pack

Avnet America product

Allied Electronics, Inc

4.7nF 300 V ac Ceramic Single Layer Capacitor,Y5V Dielectric C900 Series

Avnet Europe

Cap Ceramic 0.0047uF 440VAC/300VAC Y5V 20% (11 X 5mm) Radial 10mm 125°C Ammo Pack

Avnet Europe product