C93485-000 Power Cable Accessories by TE Connectivity

MM-C7-3C620

Status: Active
Series: -
RoHS: Unknown
Aliases: MM-C7-3C,
2-1201749-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Partition Orientation Vertical
Color Transparent
Number of Main Wires (Max) 4
Number of Branch Wires (Max) 4
Cable Diameter (Max) (Main) 62mm
Branch Cable Cross-Section (Max) 150mm²
Branch Cable Diameter (Max) 58mm
Branch Cable Cross-Section (Min) 6mm²
Cable Cross-Section (Max) (Main) 240mm²
Filler Volume 6.2l
Cable Cross-Section (Min) (Main) 95mm²
Voltage Class ≤ 1kV
Standards EN 50393
CSA Certified No
UL Rating No
Halogen Free Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free No
Solvent-Free Yes
Marine-Offshore-Shipbuilding Certified No
Low Smoke Emission No
Silicone-Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
UV-Stabilized No
Other Colors Available No
Product Use Outdoor & Direct Buried
Packaging Method Cardbox
Packaging Quantity 1
Minimum Packaging Unit 1
Product Availability ASIA, EMEA, AMERICAS, China, ANZPAC
Minimum Order Quantity 1
Cable Seal Foam
Closing Method Snap
Filler PU RAPID 3010
Technology Resin
Filler Packing (D/C) Cans
Tap Geometry Parallel
Strain Relief No
Case Seal Labyrinth
Product Type LV Resin Branch Joint
Operating Temperature Range -20 – 55°C
Chemical Resistance Water & Humic Acids


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C93485-000?

Additional datasheets, footprints and schematics for C93485-000 are listed on our Part Details page. You can also find images and similar parts to C93485-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C93485-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93485-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C93485-000 fall under?

The C93485-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to C93485-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C93485-000 you can contact the distributor directly for product support, shipping queries etc.

Is the C93485-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C93485-000 have stock available?

There is no stock from authorised distributors for C93485-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C93485-000 often in real-time on the comparison pages.

What if I can't find stock of C93485-000?

You can fill out our help required form which you can use to request a quote for C93485-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay