Status: | Unknown |
---|---|
Series: | MT2 Series |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$3.97
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
5
in stock
|
Buy Now | |
element14
from US$2.70
|
5
in stock
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
RS Americas
from US$3.03
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | MT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
External Depth | 20.2mm |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Low Signal Relays-PCB C93432=MT Relay 550mW 12V | Rapid Electronics |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Relay Signal DPDT 250VAC 12VDC Through Hole | Avnet America |
Relay, C93432=MT 550 mW 12 V | TE Connectivity C93432 | RS Americas |
Where can I find additional details, specifications and documents for a C93432?
Additional datasheets, footprints and schematics for C93432 are listed on our Part Details page. You can also find images and similar parts to C93432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C93432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C93432 fall under?
The C93432 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to C93432 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C93432 you can contact the distributor directly for product support, shipping queries etc.
Is the C93432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C93432 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for C93432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C93432 often in real-time on the comparison pages.
What if I can't find stock of C93432?
You can fill out our help required form which you can use to request a quote for C93432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.