C93419 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: MT2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.85

Distributor Stock
Logo for Farnell
Farnell
from US$3.09
No stock
Buy Now
Logo for element14
element14
from US$2.85
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration DPDT
Contact Current 2A
Product Range MT2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Carry Current 1.25A

Alternative Descriptions

Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics
Electromechanical Relay DPDT 2A 24VDC 2.88KOhm Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C93419?

Additional datasheets, footprints and schematics for C93419 are listed on our Part Details page. You can also find images and similar parts to C93419 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C93419 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93419 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C93419 fall under?

The C93419 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to C93419 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C93419 you can contact the distributor directly for product support, shipping queries etc.

Is the C93419 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C93419 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for C93419.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C93419 often in real-time on the comparison pages.

What if I can't find stock of C93419?

You can fill out our help required form which you can use to request a quote for C93419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay