Status: | Unknown |
---|---|
Series: | MT2 Series |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
8,789
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
8,789
in stock
|
Buy Now | |
Farnell
from US$2.80
|
4,623
in stock
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
element14
from US$2.73
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | MT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
External Depth | 20.2mm |
Low Signal Relays-PCB 1.25AMP 2 FORM C 12V DPDT | Rapid Electronics |
Signal Relay, Mt2 Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant: Yes |Axicom Te Connectivity C93418 | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Electromechanical Relay DPDT 2A 12VDC 720Ohm Through Hole | Avnet America |
TYCO AXICOM MT RELAY 200 MW 12 | Relay Specialties |
Where can I find additional details, specifications and documents for a C93418?
Additional datasheets, footprints and schematics for C93418 are listed on our Part Details page. You can also find images and similar parts to C93418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C93418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C93418 fall under?
The C93418 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to C93418 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C93418 you can contact the distributor directly for product support, shipping queries etc.
Is the C93418 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C93418 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for C93418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C93418 often in real-time on the comparison pages.
What if I can't find stock of C93418?
You can fill out our help required form which you can use to request a quote for C93418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.