C93416 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: MT2 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.87


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$3.10
828
Buy Now
Logo for element14 element14 US$2.87
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 2A
Product Range MT2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Coil Resistance 125ohm

Alternative Descriptions

Low Signal Relays-PCB DPDT 5VDC FCC Pt 68 | Rapid Electronics
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics
Electromechanical Relay DPDT 2A 5VDC 125Ohm Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C93416?

Additional datasheets, footprints and schematics for C93416 are listed on our Part Details page. You can also find images and similar parts to C93416 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C93416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93416 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C93416 fall under?

The C93416 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to C93416 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C93416 you can contact the distributor directly for product support, shipping queries etc.

Is the C93416 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C93416 have stock available?

Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for C93416.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C93416 often in real-time on the comparison pages.

What if I can't find stock of C93416?

You can fill out our help required form which you can use to request a quote for C93416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay