Status: | Unknown |
---|---|
Series: | MT2 Series |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.11
|
543
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
972
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
972
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
543
in stock
|
Buy Now | |
element14
from US$4.04
|
543
in stock
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
RS Americas
from US$3.13
|
-
|
Buy Now |
Product Range | MT2 Series |
---|---|
Coil Type | Non Latching |
Coil Voltage | 9VDC |
Coil Resistance | 544ohm |
Contact Current | 2A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Configuration | DPDT |
Low Signal Relays-PCB C93405=MT Relay 150 mW 9 V | Rapid Electronics |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Electromechanical Relay DPDT 2A 9VDC 544Ohm Through Hole | Avnet America |
Relay, C93405=MT 150 mW 9 V | TE Connectivity C93405 | RS Americas |
Where can I find additional details, specifications and documents for a C93405?
Additional datasheets, footprints and schematics for C93405 are listed on our Part Details page. You can also find images and similar parts to C93405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C93405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C93405 fall under?
The C93405 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to C93405 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C93405 you can contact the distributor directly for product support, shipping queries etc.
Is the C93405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C93405 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for C93405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C93405 often in real-time on the comparison pages.
What if I can't find stock of C93405?
You can fill out our help required form which you can use to request a quote for C93405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.