Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
6,493
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
6,493
in stock
|
Buy Now | |
element14
from US$0.36
|
6,493
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y1 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5U |
Lead Spacing | 10mm |
Voltage Rating | 400VAC |
Ceramic Disc & Plate Capacitor, 900 Series, 2200 Pf, 20%, Y5U, 400 Vac, Radial Leaded Rohs Compliant: Yes |Kemet C931U222MUWDBA7317 | Newark Electronics |
CAP, 2200PF, 400VAC, 20%, Y5U | element14 |
KEMET Ceramic Capacitor Ceramic 20% +Tol 20% -Tol Y5U -55/+20% TC 2.2nF THT | Distrelec |
Ceramic Suppression Capacitor, 2200 pF, ± 20%, X1 / Y1, 400 Vac, 250 Vac, Radial Leaded | Avnet America |
2.2nF 250 V ac Ceramic Single Layer Capacitor, Y5U Dielectric C900 Series | KEMET C931U222MUWDBA7317 | RS Americas |
Ceramic Suppression Capacitor, 2200 pF, � 20%, X1 / Y1, 400 Vac, 250 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C931U222MUWDBA7317?
Additional datasheets, footprints and schematics for C931U222MUWDBA7317 are listed on our Part Details page. You can also find images and similar parts to C931U222MUWDBA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C931U222MUWDBA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C931U222MUWDBA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C931U222MUWDBA7317 fall under?
The C931U222MUWDBA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C931U222MUWDBA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C931U222MUWDBA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C931U222MUWDBA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C931U222MUWDBA7317 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for C931U222MUWDBA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C931U222MUWDBA7317 often in real-time on the comparison pages.
What if I can't find stock of C931U222MUWDBA7317?
You can fill out our help required form which you can use to request a quote for C931U222MUWDBA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.