Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
3,625
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Capacitance | 3300pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5V |
Lead Spacing | 7.5mm |
Voltage Rating | 400VAC |
KEMET Ceramic Capacitor Ceramic 20% +Tol 20% -Tol Y5V -80/+30% TC 3.3nF THT | Distrelec |
Cap Disc Safety X1/Y2 250Vac 3.3nF 7.5mm | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Suppression Capacitor, 3300 pF, ± 20%, X1 / Y2, 400 Vac, 250 Vac, Radial Leaded | Avnet America |
3.3nF 250 V ac Ceramic Single Layer Capacitor, Y5V Dielectric C900 Series | KEMET C927U332MYVDBA7317 | RS Americas |
CAP, 3300PF, 400VAC, 20%, Y5V | Farnell |
Where can I find additional details, specifications and documents for a C927U332MYVDBA7317?
Additional datasheets, footprints and schematics for C927U332MYVDBA7317 are listed on our Part Details page. You can also find images and similar parts to C927U332MYVDBA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C927U332MYVDBA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C927U332MYVDBA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C927U332MYVDBA7317 fall under?
The C927U332MYVDBA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C927U332MYVDBA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C927U332MYVDBA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C927U332MYVDBA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C927U332MYVDBA7317 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C927U332MYVDBA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C927U332MYVDBA7317 often in real-time on the comparison pages.
What if I can't find stock of C927U332MYVDBA7317?
You can fill out our help required form which you can use to request a quote for C927U332MYVDBA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.