Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C92586-000,
5-1201060-5 |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
---|---|
TE Adapter Code | 40 |
Adapter Entry Size | 6 |
Material | Corrosion Resisting Steel |
Cable Entry Diameter | .2 – 9.5mm, .01 – .38in |
Cable Diameter Range | .188 – .3in, 4.8 – 7.6mm |
Connector Detail Specification Number | D38999/24, D38999/46, D38999/42, D38999/26, D38999/20, D38999/47, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Termination Device Included | TR06AI |
Connector Shell Size | B, 11 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Salt Spray Resistance | 1000Hr |
Where can I find additional details, specifications and documents for a C92586-000?
Additional datasheets, footprints and schematics for C92586-000 are listed on our Part Details page. You can also find images and similar parts to C92586-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C92586-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C92586-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C92586-000 fall under?
The C92586-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C92586-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C92586-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C92586-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C92586-000 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for C92586-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C92586-000 often in real-time on the comparison pages.
What if I can't find stock of C92586-000?
You can fill out our help required form which you can use to request a quote for C92586-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.