C92438-000 Connector Backshells & Adapters by TE Connectivity

TXR40SJ00-0806AI

Status: Active
Series: -
RoHS: Unknown
Aliases: C92438-000,
5-1201144-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$374.11

Distributor Stock
Logo for Distrelec
Distrelec
from US$467.19
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$433.23
3
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$455.43
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$448.00
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$471.43
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$374.11
-
Buy Now

Specifications

TE Adapter Code 40
Adapter Entry Size 6
Adapter Plating Material Passivated per SAE AMS-QQ-P-35 or MIL-S-5002
Material Corrosion Resisting Steel
Cable Entry Diameter .01 – .38in, .2 – 9.5mm
Cable Diameter Range 4.8 – 7.6mm, .188 – .3in
Connector Detail Specification Number D38999/24, D38999/47, D38999/26, D38999/40, D38999/46, D38999/42, D38999/20
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Style Tinel-Lock Adapter
Termination Device Included TR06AI
Connector Shell Size A, 09
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 00
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 260°C, -85 – 500°F
Salt Spray Resistance 1000Hr

Compatible Parts


Alternative Descriptions

Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity C92438-000 | Newark Electronics
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR40SJ00-0806AI | Distrelec
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C92438-000?

Additional datasheets, footprints and schematics for C92438-000 are listed on our Part Details page. You can also find images and similar parts to C92438-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C92438-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C92438-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C92438-000 fall under?

The C92438-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to C92438-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C92438-000 you can contact the distributor directly for product support, shipping queries etc.

Is the C92438-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C92438-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for C92438-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C92438-000 often in real-time on the comparison pages.

What if I can't find stock of C92438-000?

You can fill out our help required form which you can use to request a quote for C92438-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay