C92288-000 Connector Backshells & Adapters by TE Connectivity

BND40AC00-1004A

Status: Active
Series: -
RoHS: Unknown
Aliases: C92288-000,
4-1202112-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Material Aluminum
TE Adapter Code 40
Adapter Entry Size 4
Adapter Plating Material Electroless Nickel (AMS-C-26074)
Color Bright
Cable Entry Diameter .2 – 6.4mm, .01 – .25in
Cable Diameter Range .125 – .2in, 3.2 – 5.1mm
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Connector Shell Size 17, E
Pluggable I/O Accessory Type Band
Style Band Adapter
Termination Device Included Band
Termination Device Type Band Strap
Adapter Angle 00
Overbraid Termination Band
Salt Spray Resistance 48Hr
Operating Temperature Range -85 – 392°F, -65 – 200°C

Alternative Descriptions

Connector Accessories Backshell Banding Straight Entry Size 4 Aluminum Alloy | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C92288-000?

Additional datasheets, footprints and schematics for C92288-000 are listed on our Part Details page. You can also find images and similar parts to C92288-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C92288-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C92288-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C92288-000 fall under?

The C92288-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to C92288-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C92288-000 you can contact the distributor directly for product support, shipping queries etc.

Is the C92288-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C92288-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for C92288-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C92288-000 often in real-time on the comparison pages.

What if I can't find stock of C92288-000?

You can fill out our help required form which you can use to request a quote for C92288-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay